GE Lighting Fluorescent Magnetic Ballast GEM120TC120DIY-120

Description
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F20T12, F15T8, F15T12, F14T12 LAMP TYPE 14/15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.31/0.32 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 14/15/20 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.51/0.48/0.47 POWER FACTOR 0.76/0.93/0.91/0.94 BALLAST FACTOR LAMP WIRING SERIES
Datasheet
Description
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F20T12, F15T8, F15T12, F14T12 LAMP TYPE 14/15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.31/0.32 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 14/15/20 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.51/0.48/0.47 POWER FACTOR 0.76/0.93/0.91/0.94 BALLAST FACTOR LAMP WIRING SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GEM120TC120DIY-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GEM120TC120DIY-120
Fluorescent Magnetic Ballast GEM120TC120DIY-120
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F20T12, F15T8, F15T12, F14T12 LAMP TYPE 14/15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.31/0.32 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 14/15/20 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.51/0.48/0.47 POWER FACTOR 0.76/0.93/0.91/0.94 BALLAST FACTOR LAMP WIRING SERIES
  • MAGNETIC TYPE
  • 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 30 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • F20T12, F15T8, F15T12, F14T12 LAMP TYPE
  • 14/15/20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.31/0.32 AMPERE INPUT CURRENT
  • NORMAL OUTPUT CIRCUIT TYPE
  • 14/15/20 W INPUT POWER
  • PREHEAT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.51/0.48/0.47 POWER FACTOR
  • 0.76/0.93/0.91/0.94 BALLAST FACTOR
  • LAMP WIRING SERIES
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM120TC120DIY-120
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Preheat
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BHPS400/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type High Pressure Lamp
View Details
Ballasts for Fluorescent Lamps - F96T12 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 93 watts
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details