R. STAHL, Inc. Navigation Light TEF 2870, Brass

Description
Material Cast brass, lens of through-coloured glass Input voltage 24V AC/DC, On request all round lights can be supplied for 115/230V AC Light source 40 Watt for 24V DC/AC, 65 Watt for 230V AC, Light source according to DIN 49841 Minimum visibility 6 n. m. with clear lens - 3 n.m. with coloured lens Ingress protection IP56 Standard cable entries M20 Features Integrated terminalbox - no need for extra connection box 20 years warranty on lantern Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions Resistant to vibrations Lens of through-coloured glass, - no de-colouration throughout the lifetime of the lantern The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabeling quick replacement of light source Optional feature: For Zone 2 Ex code: Ex nR II T5Applications Navigation lights for vessels 20-50m and over 50 meters in length Signal lights
Description
Material Cast brass, lens of through-coloured glass Input voltage 24V AC/DC, On request all round lights can be supplied for 115/230V AC Light source 40 Watt for 24V DC/AC, 65 Watt for 230V AC, Light source according to DIN 49841 Minimum visibility 6 n. m. with clear lens - 3 n.m. with coloured lens Ingress protection IP56 Standard cable entries M20 Features Integrated terminalbox - no need for extra connection box 20 years warranty on lantern Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions Resistant to vibrations Lens of through-coloured glass, - no de-colouration throughout the lifetime of the lantern The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabeling quick replacement of light source Optional feature: For Zone 2 Ex code: Ex nR II T5Applications Navigation lights for vessels 20-50m and over 50 meters in length Signal lights

Suppliers

Company
Product
Description
Supplier Links
Navigation Light - TEF 2870, Brass - R. STAHL, Inc.
Stafford, TX, USA
Navigation Light
TEF 2870, Brass
Navigation Light TEF 2870, Brass
Material Cast brass, lens of through-coloured glass Input voltage 24V AC/DC, On request all round lights can be supplied for 115/230V AC Light source 40 Watt for 24V DC/AC, 65 Watt for 230V AC, Light source according to DIN 49841 Minimum visibility 6 n. m. with clear lens - 3 n.m. with coloured lens Ingress protection IP56 Standard cable entries M20 Features Integrated terminalbox - no need for extra connection box 20 years warranty on lantern Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions Resistant to vibrations Lens of through-coloured glass, - no de-colouration throughout the lifetime of the lantern The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabeling quick replacement of light source Optional feature: For Zone 2 Ex code: Ex nR II T5Applications Navigation lights for vessels 20-50m and over 50 meters in length Signal lights

Material
Cast brass, lens of through-coloured glass
Input voltage
24V AC/DC, On request all round lights can be supplied for 115/230V AC
Light source
40 Watt for 24V DC/AC, 65 Watt for 230V AC, Light source according to DIN 49841
Minimum visibility
6 n. m. with clear lens - 3 n.m. with coloured lens
Ingress protection
IP56
Standard cable entries
M20
Features
Integrated terminalbox - no need for extra connection box
20 years warranty on lantern
Extremely durable to mechanical deterioration
Designed for use in arctic and tropical waters
Small dimensions
Resistant to vibrations
Lens of through-coloured glass, - no de-colouration throughout the lifetime of the lantern
The lens can easily be cleaned for paint, bird droppings, pollution and oil
Access to bulb from top - enabeling quick replacement of light source
Optional feature: For Zone 2 Ex code: Ex nR II T5Applications
Navigation lights for vessels 20-50m and over 50 meters in length
Signal lights

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number TEF 2870, Brass
Product Name Navigation Light
Application Outdoor
Fixture Type Other; Navigation Light
Features Bulb Included; Explosion-proof
Voltage 24 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details