R. STAHL, Inc. Control Stations in Sheet steel or Stainless Steel 8125

Description
Enclosure in electropolished stainless steel 1.4404 (AISI 316L) or zinc-galvanised sheet steel painted 6 basic enclosure sizes with different enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished stainless steel 1.4404 (AISI 316L) or in zinc-galvanised sheet steel. The product range includes six basic enclosure sizes with different heights. Since there are so many possible combinations of components, every control station Series 8125 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices. Individual control stations can be combined to larger units by means of connection frames. x* = Canada
Description
Enclosure in electropolished stainless steel 1.4404 (AISI 316L) or zinc-galvanised sheet steel painted 6 basic enclosure sizes with different enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished stainless steel 1.4404 (AISI 316L) or in zinc-galvanised sheet steel. The product range includes six basic enclosure sizes with different heights. Since there are so many possible combinations of components, every control station Series 8125 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices. Individual control stations can be combined to larger units by means of connection frames. x* = Canada

Suppliers

Company
Product
Description
Supplier Links
Control Stations in Sheet steel or Stainless Steel - 8125 - R. STAHL, Inc.
Stafford, TX, USA
Control Stations in Sheet steel or Stainless Steel
8125
Control Stations in Sheet steel or Stainless Steel 8125
Enclosure in electropolished stainless steel 1.4404 (AISI 316L) or zinc-galvanised sheet steel painted 6 basic enclosure sizes with different enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished stainless steel 1.4404 (AISI 316L) or in zinc-galvanised sheet steel. The product range includes six basic enclosure sizes with different heights. Since there are so many possible combinations of components, every control station Series 8125 is designed and manufactured to order. The number of units installed depends on the size of the control station as well as on the space required for the built-in devices. Individual control stations can be combined to larger units by means of connection frames. x* = Canada
  • Enclosure in electropolished stainless steel 1.4404 (AISI 316L) or zinc-galvanised sheet steel painted
  • 6 basic enclosure sizes with different enclosure heights
  • Can be combined to larger units
  • Equipped with built-in devices for snap-on mounting
    • Control devices
    • Indicating lamps
    • Illuminated pushbuttons
    • Control switches
    • Ammeters
    • Voltmeters
  • Optionally available with:
    • Flanges
    • Cover hinges
  • Contact blocks 8082 and 8208 with SIL certificates

Control devices and control units are assembled clearly in Series 8125 control stations.
The enclosure is available in electropolished stainless steel 1.4404 (AISI 316L) or in zinc-galvanised sheet steel.
The product range includes six basic enclosure sizes with different heights.
Since there are so many possible combinations of components, every control station Series 8125 is designed and manufactured to order.
The number of units installed depends on the size of the control station as well as on the space required for the built-in devices.
Individual control stations can be combined to larger units by means of connection frames.
x* = Canada

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Remote Controls
Product Number 8125
Product Name Control Stations in Sheet steel or Stainless Steel
Form Factor Console Mounted
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 2 to 54
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Mini-MBT Transmitter Bellybox Transmitter -  - Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
DRC Radio Remote Control System - DRC-J Joystick Transmitter - Demag Cranes & Components
Specs
Form Factor Handheld; Portable
Radio Technology Transmitter
Interface Type Joystick; Pushbutton
View Details
Table Mount Remote for Actuators - RT-01 - Progressive Automations
Specs
Form Factor Table mounted
Radio Technology Transmitter
Interface Type Pushbutton
View Details