Demag Cranes & Components Wireless Control with Range Limitation DIR Infrared Control

Description
Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s) ensures that operators are always close to the machinery to be controlled and, consequently, they can always keep the area where the machinery is operating in view. Improved safety by means of range limitation Tough hand-held transmitter housing Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Tried-and-tested keyboard concept 2-stage DIR hand-held transmitter High-contrast, bicolour display for good overview of device and warning information Improved safety thanks to vibration alarm Long operating periods: approx. 30 hours of operation with one battery charge Simultaneous operation of up to 10 transmitters in an enclosed area Multiple transmitter operation with monitored transmitter switchover No interference or influence on radio systems Reliable communication thanks to state-of-the-art, high-performance IR LEDs The transmitter often does not need to be aligned towards the sensors at close range (up to approx. 15 m) Strong performance Two hand-held transmitter sizes: DIR H 6 (for 1 or 2 motion axes) and DIR H 10 (for 3 motion axes) Simultaneous operation of up to 10 transmitters in an enclosed area without mutual interference Monitored transmitter switch-over to control installations with multiple transmitters Short charging times with inductive battery charger Rechargeable battery capacity for 30 hours of continuous operation Safe and reliable operation in ambient temperatures ranging from -20 °C to +70 °C Additional protection included: supplied with silicone protective sleeve as standard High safety and reliability Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Load always in sight: limited transmitter range of 40 m in ambient light < 1000 lx IP 55 enclosure Individual solutions Complete set with accessories (IR 10) for existing crane installations Versatile application Operation without need for registration or license fees: no country-specific approvals explicitly required
Description
Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s) ensures that operators are always close to the machinery to be controlled and, consequently, they can always keep the area where the machinery is operating in view. Improved safety by means of range limitation Tough hand-held transmitter housing Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Tried-and-tested keyboard concept 2-stage DIR hand-held transmitter High-contrast, bicolour display for good overview of device and warning information Improved safety thanks to vibration alarm Long operating periods: approx. 30 hours of operation with one battery charge Simultaneous operation of up to 10 transmitters in an enclosed area Multiple transmitter operation with monitored transmitter switchover No interference or influence on radio systems Reliable communication thanks to state-of-the-art, high-performance IR LEDs The transmitter often does not need to be aligned towards the sensors at close range (up to approx. 15 m) Strong performance Two hand-held transmitter sizes: DIR H 6 (for 1 or 2 motion axes) and DIR H 10 (for 3 motion axes) Simultaneous operation of up to 10 transmitters in an enclosed area without mutual interference Monitored transmitter switch-over to control installations with multiple transmitters Short charging times with inductive battery charger Rechargeable battery capacity for 30 hours of continuous operation Safe and reliable operation in ambient temperatures ranging from -20 °C to +70 °C Additional protection included: supplied with silicone protective sleeve as standard High safety and reliability Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Load always in sight: limited transmitter range of 40 m in ambient light < 1000 lx IP 55 enclosure Individual solutions Complete set with accessories (IR 10) for existing crane installations Versatile application Operation without need for registration or license fees: no country-specific approvals explicitly required

Suppliers

Company
Product
Description
Supplier Links
Wireless Control with Range Limitation - DIR Infrared Control - Demag Cranes & Components
Cleveland, OH, USA
Wireless Control with Range Limitation
DIR Infrared Control
Wireless Control with Range Limitation DIR Infrared Control
Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s) ensures that operators are always close to the machinery to be controlled and, consequently, they can always keep the area where the machinery is operating in view. Improved safety by means of range limitation Tough hand-held transmitter housing Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Tried-and-tested keyboard concept 2-stage DIR hand-held transmitter High-contrast, bicolour display for good overview of device and warning information Improved safety thanks to vibration alarm Long operating periods: approx. 30 hours of operation with one battery charge Simultaneous operation of up to 10 transmitters in an enclosed area Multiple transmitter operation with monitored transmitter switchover No interference or influence on radio systems Reliable communication thanks to state-of-the-art, high-performance IR LEDs The transmitter often does not need to be aligned towards the sensors at close range (up to approx. 15 m) Strong performance Two hand-held transmitter sizes: DIR H 6 (for 1 or 2 motion axes) and DIR H 10 (for 3 motion axes) Simultaneous operation of up to 10 transmitters in an enclosed area without mutual interference Monitored transmitter switch-over to control installations with multiple transmitters Short charging times with inductive battery charger Rechargeable battery capacity for 30 hours of continuous operation Safe and reliable operation in ambient temperatures ranging from -20 °C to +70 °C Additional protection included: supplied with silicone protective sleeve as standard High safety and reliability Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Load always in sight: limited transmitter range of 40 m in ambient light < 1000 lx IP 55 enclosure Individual solutions Complete set with accessories (IR 10) for existing crane installations Versatile application Operation without need for registration or license fees: no country-specific approvals explicitly required

Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s) ensures that operators are always close to the machinery to be controlled and, consequently, they can always keep the area where the machinery is operating in view.

  • Improved safety by means of range limitation
  • Tough hand-held transmitter housing
  • Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1
  • Tried-and-tested keyboard concept
  • 2-stage DIR hand-held transmitter
  • High-contrast, bicolour display for good overview of device and warning information
  • Improved safety thanks to vibration alarm
  • Long operating periods: approx. 30 hours of operation with one battery charge
  • Simultaneous operation of up to 10 transmitters in an enclosed area
  • Multiple transmitter operation with monitored transmitter switchover
  • No interference or influence on radio systems
  • Reliable communication thanks to state-of-the-art, high-performance IR LEDs
  • The transmitter often does not need to be aligned towards the sensors at close range (up to approx. 15 m)

Strong performance

  • Two hand-held transmitter sizes: DIR H 6 (for 1 or 2 motion axes) and DIR H 10 (for 3 motion axes)
  • Simultaneous operation of up to 10 transmitters in an enclosed area without mutual interference
  • Monitored transmitter switch-over to control installations with multiple transmitters
  • Short charging times with inductive battery charger
  • Rechargeable battery capacity for 30 hours of continuous operation
  • Safe and reliable operation in ambient temperatures ranging from -20 °C to +70 °C
  • Additional protection included: supplied with silicone protective sleeve as standard

High safety and reliability

  • Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1
  • Load always in sight: limited transmitter range of 40 m in ambient light < 1000 lx
  • IP 55 enclosure

Individual solutions

  • Complete set with accessories (IR 10) for existing crane installations

Versatile application

  • Operation without need for registration or license fees: no country-specific approvals explicitly required
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Remote Controls
Product Number DIR Infrared Control
Product Name Wireless Control with Range Limitation
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 6 to 10
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Radio Controls Digital Control System -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
Control Stations in Sheet steel or Stainless Steel - 8125 - R. STAHL, Inc.
Specs
Form Factor Console Mounted
Radio Technology Transmitter
Interface Type Pushbutton
View Details
Table Mount Remote for Actuators - RT-02 - Progressive Automations
Specs
Form Factor Table mounted
Radio Technology Transmitter
Interface Type Pushbutton
View Details