R&I Manufacturing Co. Linear Thrusters LT-Series

Description
DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES DURA-THRUST LT Series are internally powered by fully field repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are bolted to the end blocks to assure positive location and rigidity. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire LT series is sensor ready. MOUNTING STYLES DURA-THRUST LT Series units can be mounted and located in any plane with provided mounting holes and dowel pin holes. The main body contains counterbored clearance holes for cap screws and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2 units together.
Datasheet
Description
DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES DURA-THRUST LT Series are internally powered by fully field repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are bolted to the end blocks to assure positive location and rigidity. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire LT series is sensor ready. MOUNTING STYLES DURA-THRUST LT Series units can be mounted and located in any plane with provided mounting holes and dowel pin holes. The main body contains counterbored clearance holes for cap screws and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2 units together.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Thrusters - LT-Series - R&I Manufacturing Co.
Terryville, CT, USA
Linear Thrusters
LT-Series
Linear Thrusters LT-Series
DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required. FEATURES DURA-THRUST LT Series are internally powered by fully field repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are bolted to the end blocks to assure positive location and rigidity. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire LT series is sensor ready. MOUNTING STYLES DURA-THRUST LT Series units can be mounted and located in any plane with provided mounting holes and dowel pin holes. The main body contains counterbored clearance holes for cap screws and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2 units together.

DURA-THRUST LT Series of Linear Thrusting Devices provide industry leading quality and durability for automatic working positioning/holding. The LT series is designed for high demanding applications where precision and durability are required.

FEATURES

DURA-THRUST LT Series are internally powered by fully field repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are bolted to the end blocks to assure positive location and rigidity. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire LT series is sensor ready.

MOUNTING STYLES

DURA-THRUST LT Series units can be mounted and located in any plane with provided mounting holes and dowel pin holes. The main body contains counterbored clearance holes for cap screws and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2 units together.

Supplier's Site Datasheet

Technical Specifications

  R&I Manufacturing Co.
Product Category Linear Thrusters
Product Number LT-Series
Product Name Linear Thrusters
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_20 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Thruster - LDAT-S053020-DDS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Linear Thrusters - ET-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Operating Pressure 100 psi (70.38 m H2O)
Bore Size 0.5620 to 1.5 inch (14.27 to 38.1 mm)
View Details
Pneumatic and Hydraulic 1/2
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
View Details