R&I Manufacturing Co. Linear Thrusters ET-Series

Description
DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire ET series is sensor ready.
Datasheet
Description
DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire ET series is sensor ready.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Thrusters - ET-Series - R&I Manufacturing Co.
Terryville, CT, USA
Linear Thrusters
ET-Series
Linear Thrusters ET-Series
DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire ET series is sensor ready.

DURA-THRUST ET Series of Linear Thrusting Devices provide a practical, low-cost, economy approach to automatic working positioning/holding. The ET series is designed for applications where all the features of our LT series are not required, while still offering the quality construction and durability you’ve come to expect.

FEATURES

DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted locking collars with nylon bumper pads allow easy setup and provide low noise level minimizing the clatter inherent in fast acting slide devices. Furthermore the entire ET series is sensor ready.

Supplier's Site Datasheet

Technical Specifications

  R&I Manufacturing Co.
Product Category Linear Thrusters
Product Number ET-Series
Product Name Linear Thrusters
Device Type Pneumatic Thruster (optional feature)
Operating Pressure 100 psi (70.38 m H2O)
Bore Size 0.5620 to 1.5 inch (14.27 to 38.1 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Linear Thruster - LDAT-S102010-ED - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Linear Thrusters - LT-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details
Compact Pneumatic Thruster Slide - OSP - PHD, Inc.
Specs
Device Type Pneumatic Thruster
Rated Speed 1.97 to 19.69 in/sec (3 to 30 m/min)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details