The PHD Optimax Series OSP is a compact pneumatic thruster slide with eight bore sizes and incremental travel lengths up to 100 mm, designed for metric mounting compatibility. It features standard shock pads to reduce end-of-travel impact, integrated magnets for switch sensing, and port locations on both top and side surfaces. The slide operates at air pressures from 1 to 10 bar and temperatures from 5°C to 60°C, with a rated life of 3 million cycles. It is factory-lubricated and uses an anodized aluminum body with steel tool plates and PTFE-bronze or bronze alloy bearings depending on bore size. All variants share drop-in metric mounting conforming to global standards.
PHD Optimax® Series OSP Compact Pneumatic Thruster Slides are robust linear actuators designed for high performance applications where slide length is a concern. The Series OSP Thruster Slide is available in eight bore sizes with incremental travel lengths to fit a variety of applications.
Benefits
Advantages
Standard shock pads, 8 bore sizes, drop-in replacement
| PHD, Inc. | |
|---|---|
| Product Category | Linear Thrusters |
| Product Number | OSP |
| Product Name | Compact Pneumatic Thruster Slide |
| Device Type | Pneumatic Thruster |
| Rated Speed | 1.97 to 19.69 in/sec (3 to 30 m/min) |
| Operating Pressure | 14.5 to 145 psi (10.2 to 102 m H2O) |