Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage 1275-SB802BL

Description
OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8793 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage
44AC8793
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage 44AC8793
OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8793
Product Name Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9116 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details