Quantum Storage Systems Solid Shelf, 12 X 36, 20G Steel, 450Lb; Shelf Depth Quantum Storage 20G-1236SHELF

Description
SOLID SHELF, 12" X 36", 20G STEEL, 450LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:450lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes
Description
SOLID SHELF, 12" X 36", 20G STEEL, 450LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:450lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Shelf, measuring 12 inches in depth and 36 inches in width, is constructed from 20-gauge steel and has a load capacity of 450 pounds. This shelf is part of the Quantum Storage product line offered by Newark, an Avnet Company. It is designed for industrial and commercial storage applications, providing a robust solution for organizing materials. The shelf is RoHS compliant, ensuring it meets environmental standards. Its sturdy construction makes it suitable for heavy-duty use in various settings.

Datasheet Summary
Powered by GS/AI

The Solid Shelf, measuring 12 inches in depth and 36 inches in width, is constructed from 20-gauge steel and has a load capacity of 450 pounds. This shelf is part of the Quantum Storage product line offered by Newark, an Avnet Company. It is designed for industrial and commercial storage applications, providing a robust solution for organizing materials. The shelf is RoHS compliant, ensuring it meets environmental standards. Its sturdy construction makes it suitable for heavy-duty use in various settings.

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 12 X 36, 20G Steel, 450Lb; Shelf Depth Quantum Storage - 42AC9136 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 12 X 36, 20G Steel, 450Lb; Shelf Depth Quantum Storage
42AC9136
Solid Shelf, 12 X 36, 20G Steel, 450Lb; Shelf Depth Quantum Storage 42AC9136
SOLID SHELF, 12" X 36", 20G STEEL, 450LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:450lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes

SOLID SHELF, 12" X 36", 20G STEEL, 450LB; Shelf Depth:12"; Shelf Width:36"; Load Capacity:450lb; Shelf Material:20 Gauge Steel; Product Range:IRONMAN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9136
Product Name Solid Shelf, 12 X 36, 20G Steel, 450Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5002S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details