Quantum Storage Systems Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage 1239-109CL

Description
OPEN SHELVING, 7SHELVES, 18BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 18BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8703 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage
42AC8703
Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage 42AC8703
OPEN SHELVING, 7SHELVES, 18BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 18BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8703
Product Name Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Solid Shelf, 18 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9081 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details