Quantum Storage Systems Wire Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 2130S

Description
WIRE SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9345
Wire Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9345
WIRE SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 30", SS, 600-800LB; Shelf Depth:21"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9345
Product Name Wire Shelf, 21 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Vertical Lift for Bar Stock -  - Vidir Solutions
Specs
Category Industrial
Type Racking; Bar Rack
Capacity 5000 lbs (2268 kg)
View Details