Qualtek Electronics Corp. 60W Open Frame Power Supply, Single Output QPS-60 Series

Description
60W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-25°C~70°C) Output Protections: OLP/OVP/SCP All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet
Description
60W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-25°C~70°C) Output Protections: OLP/OVP/SCP All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Open Frame Power Supply, Single Output - QPS-60 Series - Qualtek Electronics Corp.
Mentor, OH, United States
60W Open Frame Power Supply, Single Output
QPS-60 Series
60W Open Frame Power Supply, Single Output QPS-60 Series
60W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-25°C~70°C) Output Protections: OLP/OVP/SCP All using 105°C long life electrolytic capacitors 100% full burn-in test

60W Single Output Open Frame Power Supply
Features
Universal AC Input/Full Range
High Efficiency, Low power consumption
Wide operating ambient temperature (-25°C~70°C)
Output Protections: OLP/OVP/SCP
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QPS-60 Series
Product Name 60W Open Frame Power Supply, Single Output
Type Computer Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q974-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
65W Desktop Power Supply, Single Output - QADA-65 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
AC DC Converters - QPWF-200L-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q979-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers