Qualtek Electronics Corp. 5W/7W/10W Wall Mount USB Power Supply, Single Output QFWC Series

Description
5W/7W/10W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (0°C to +40°C) High Efficiency and High Reliability Output Protections: OLP/OVP/SCP No Load Power Consumption
Request a Quote Datasheet
Description
5W/7W/10W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (0°C to +40°C) High Efficiency and High Reliability Output Protections: OLP/OVP/SCP No Load Power Consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W/7W/10W Wall Mount USB Power Supply, Single Output - QFWC Series - Qualtek Electronics Corp.
Mentor, OH, United States
5W/7W/10W Wall Mount USB Power Supply, Single Output
QFWC Series
5W/7W/10W Wall Mount USB Power Supply, Single Output QFWC Series
5W/7W/10W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (0°C to +40°C) High Efficiency and High Reliability Output Protections: OLP/OVP/SCP No Load Power Consumption

5W/7W/10W Single Output USB Wall Mount Power Supply
Features
Universal AC Input/Full Range
Energy Efficiency Level VI
2 Pole USA Plug (NEMA 1-15P)
Wide Operating Ambient Temperature (0°C to +40°C)
High Efficiency and High Reliability
Output Protections: OLP/OVP/SCP
No Load Power Consumption

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QFWC Series
Product Name 5W/7W/10W Wall Mount USB Power Supply, Single Output
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

45W Open Frame Power Supply, Single Output - QPS-45 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 to 5.0 volts
View Details
240W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-240 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
AC DC Converters - QGKF-320-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1196-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details