Qualtek Electronics Corp. 15W Enclosed Frame Power Supply, Single Output QPD-15 Series

Description
15W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C) PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet
Description
15W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C) PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Enclosed Frame Power Supply, Single Output - QPD-15 Series - Qualtek Electronics Corp.
Mentor, OH, United States
15W Enclosed Frame Power Supply, Single Output
QPD-15 Series
15W Enclosed Frame Power Supply, Single Output QPD-15 Series
15W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C) PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors 100% full burn-in test

15W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
No Load Power Consumption <0.5W
High Efficiency, and High Reliability
Output Protections: OLP/OVP/SCP
Wide operating ambient temperature (-25°C~70°C)
PCB soldering side with conformal coating
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QPD-15 Series
Product Name 15W Enclosed Frame Power Supply, Single Output
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

24W Desktop Power Supply, Single Output - QADA-24 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1197-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Converters - Q644-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1202-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details