The QFWC-30 Series is a 30-watt USB Type-C power supply with single output, designed for wall-mount use and supporting USB Power Delivery. It accepts a universal AC input of 100-240VAC at 50-60Hz and meets Energy Efficiency Level VI. The output delivers 5V, 9V, 12V, 15V, or 20V with corresponding currents up to 3A, 3A, 2.5A, 2A, and 1.5A, respectively, and maintains ripple and noise under 200mV. Protection features include SCP, OCP, and OVP. The unit has a folding plug, no-load consumption under 0.1W, and operates from 0°C to 40°C. Measuring 53×53×28mm, it complies with EN55032 Class B, FCC Part 15, EN61000-3-2, and IEC61000-4-2, 3, 4, 5, 6, 8, 11. Mean time between failures exceeds 50,000 hours at 25°C.
30W Single Output USB Type C Wall Mount Power Supply
Features
Power Delivery (PD) Output
Universal AC Input/Full Range
Energy Efficiency Level VI
System Control through CC1
Folding Power Plug
USB Type C Output Connector
Output Protections: SCP/OCP/OVP
No Load Power Consumption <0.1W
1 Year Warranty
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QFWC-30 Series |
| Product Name | 30W Wall Mount USB Type C PD Power Supply, Single Output |
| Type | Computer Power Supply |
| Form Factor | Wall Mount |
| DC Output Voltage | 20.0 volts |