Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 862-06/002

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q481-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q481-ND
Power Entry Connectors - Inlets, Outlets, Modules Q481-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER - 70133326 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER
70133326
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER 70133326
The 862 Series multi-function module filters with its compact design provides significant savings in space and cost compared with individual components. This series filter consists of an IEC 320 connector, single fuse (5 × 20 mm) and an optional power on/off switch.

The 862 Series multi-function module filters with its compact design provides significant savings in space and cost compared with individual components. This series filter consists of an IEC 320 connector, single fuse (5 × 20 mm) and an optional power on/off switch.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q481-ND 70133326
Product Name Power Entry Connectors - Inlets, Outlets, Modules MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel Panel
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
15A/125V North American Screw Mount Receptacle - 88261100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details