The FAD1-06025BHHW13-A is a 60x60x25mm DC axial fan with a hydrodynamic bearing, operating at 5VDC, delivering 23.366 CFM at 4500 rpm, and features an alarm output function. It has plastic UL94V-0 frame and impeller, UL 1061 AWG 26 wire leads, and operates from -10°C to 70°C with a rated life of 40,000 hours at 40°C. Noise level is 33.1 dB/A at one meter from the intake axis.
FAD1-06025BHHW13-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025BHHW13-A |
| Product Name | 60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.37 SCFM (39.72 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) |
| Maximum Sound Level | 33.1 dbA |
| Nominal Voltage | 5 volts |