The FAD1-04010 series is a 40x40x10mm DC axial fan with a brushless motor and impedance protection, available with two ball or hydrodynamic bearings. The frame and impeller are made of UL94V-0 plastic, and the fan uses 300mm UL 1007 AWG 26 wire leads. The FAD1-04010BBMW11 variant operates at 5 VDC, draws 0.110 A, consumes 0.55 W, runs at 4800 rpm, delivers 5.000 CFM airflow, and produces 22.0 dB/A noise at 1 meter. It has a two ball bearing and a 70,000-hour life expectancy, with an operating temperature range of -10°C to 70°C.
FAD1-04010BBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads
DC Fans DC FAN 40x10mm Ball 5VDC WIRE
FAN AXIAL 40X10MM BALL 5VDC WIRE
DC AXIAL FAN, 40MM, 5CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:22dBA; Power Rating:550mW; Rated Speed:4800rpm RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010BBMW11 | Q609-ND | FAD1-04010BBMW11 | FAD1-04010BBMW11 | 45T8798 |
| Product Name | 40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, 40Mm, 5Cfm, 22Dba; Supply Voltage Vdc Qualtek Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5 SCFM (8.5 m³/hr) | 5 SCFM (8.5 m³/hr) | 5 SCFM (8.5 m³/hr) | 5 SCFM (8.5 m³/hr) | |
| Maximum Static Pressure | 0.0780 in H2O (0.1457 Torr) | 0.0780 in H2O (0.1457 Torr) | |||
| Maximum Sound Level | 22 dbA | 22 dbA | 22 dbA | ||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts |