The FAD1-04010CHHW11 is a 40x40x10mm DC axial fan with a hydro dynamic bearing, operating at 12 VDC, delivering 6.2 CFM airflow and 0.100 inAq static pressure at 6000 rpm. It consumes 1.08 W of power and measures 26.0 dB/A in noise. The fan features a brushless DC motor with impedance protection, UL 1007 AWG 26 wire leads of 300mm length, and both frame and impeller constructed from plastic rated UL94V-0. It operates within a temperature range of -10°C to 70°C and has a rated life expectancy of 50,000 hours. The unit weighs 17.0 g.
FAD1-04010CHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 40x10mm hydro12VDC WIRE
FAN AXIAL 40X10MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010CHHW11 | FAD1-04010CHHW11 | FAD1-04010CHHW11 |
| Product Name | 40x40x10mm, 12 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 26 dbA | 26 dbA | |
| Nominal Voltage | 12 volts | 12 volts |