Qualtek Electronics Corp. 40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04010CBJW11

Description
FAD1-04010CBJW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-04010CBJW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-04010CBJW11 is a 40x40x10mm brushless DC axial fan with a two-ball bearing and 12 VDC operation, producing 7.000 CFM (0.198 CMM) at 6800 rpm and 4.318 mmAq static pressure, with a noise level of 29.0 dB(A) and 17.0 g weight. It uses UL 1007 AWG 26, 300mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours. Motor protection is impedance protected.

Datasheet Summary
Powered by GS/AI

The FAD1-04010CBJW11 is a 40x40x10mm brushless DC axial fan with a two-ball bearing and 12 VDC operation, producing 7.000 CFM (0.198 CMM) at 6800 rpm and 4.318 mmAq static pressure, with a noise level of 29.0 dB(A) and 17.0 g weight. It uses UL 1007 AWG 26, 300mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours. Motor protection is impedance protected.

Suppliers

Company
Product
Description
Supplier Links
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04010CBJW11
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04010CBJW11
FAD1-04010CBJW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-04010CBJW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 40x10mm Ball 12VDC WIRE

DC Fans DC FAN 40x10mm Ball 12VDC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010CBJW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04010CBJW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04010CBJW11
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04010CBJW11 FAD1-04010CBJW11 FAD1-04010CBJW11
Product Name 40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 29 dbA 29 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BSJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
DC Brushless Fans (BLDC) - FAD1-06025CBKW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.4 SCFM (53.37 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers
40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
5 suppliers