Qualtek Electronics Corp. 40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04020DBLW11

Description
FAD1-04020DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote Datasheet
Description
FAD1-04020DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBLW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04020DBLW11
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04020DBLW11
FAD1-04020DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

FAD1-04020DBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 40x20mm Ball 24VDC WIRE

DC Fans DC FAN 40x20mm Ball 24VDC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020DBLW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04020DBLW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04020DBLW11
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04020DBLW11 FAD1-04020DBLW11 FAD1-04020DBLW11
Product Name 40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
AC Fans - Q566-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
4 suppliers