Qualtek Electronics Corp. Fan Power Cord, 24, 125V; For Use With Qualtek Electronics 07199-24

Description
FAN POWER CORD, 24", 125V; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 24", 125V; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics
87F3910
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics 87F3910
FAN POWER CORD, 24", 125V; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

FAN POWER CORD, 24", 125V; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 87F3910
Product Name Fan Power Cord, 24, 125V; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Maximum Sound Level 52 dbA
View Details
6026-7 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
6 suppliers
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details