Qualtek Electronics Corp. 50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-05010DHMW11

Description
FAD1-05010DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-05010DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-05010 series is a 50x50x10mm DC axial fan with a brushless DC motor, impedance protection, and hydro dynamic or ball bearing options. The FAD1-05010DHMW11 variant operates at 24 VDC, draws 0.06 A, consumes 1.44 W, and runs at 4300 rpm to deliver 9.000 CFM (0.254 CMM) with a static pressure of 2.030 mmAq (0.080 inAq) and a noise level of 24.0 dB(A). Both bearing types operate from -10°C to 70°C, with the hydro dynamic version rated for 50,000 hours. The frame and impeller are made of UL94V-0 plastic, and connection is via UL 1007 AWG 26, 290mm wire leads. The fan weighs 18.0 g.

Datasheet Summary
Powered by GS/AI

The FAD1-05010 series is a 50x50x10mm DC axial fan with a brushless DC motor, impedance protection, and hydro dynamic or ball bearing options. The FAD1-05010DHMW11 variant operates at 24 VDC, draws 0.06 A, consumes 1.44 W, and runs at 4300 rpm to deliver 9.000 CFM (0.254 CMM) with a static pressure of 2.030 mmAq (0.080 inAq) and a noise level of 24.0 dB(A). Both bearing types operate from -10°C to 70°C, with the hydro dynamic version rated for 50,000 hours. The frame and impeller are made of UL94V-0 plastic, and connection is via UL 1007 AWG 26, 290mm wire leads. The fan weighs 18.0 g.

Suppliers

Company
Product
Description
Supplier Links
50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHMW11 - Qualtek Electronics Corp.
Mentor, OH, United States
50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-05010DHMW11
50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-05010DHMW11
FAD1-05010DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-05010DHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 50x10mm 24VDC Hydro WIRE

DC Fans DC FAN 50x10mm 24VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-05010DHMW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-05010DHMW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-05010DHMW11
FAN AXIAL 50X10.5MM 24VDC WIRE

FAN AXIAL 50X10.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-05010DHMW11 FAD1-05010DHMW11 FAD1-05010DHMW11
Product Name 50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7440 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-03010CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-04020DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details