The FAD1-04010BBLW11 is a 40x40x10mm brushless DC axial fan with a ball bearing, rated for 5 VDC, delivering 4.2 CFM (0.119 CMM) at 4200 rpm with a power consumption of 0.35 W and a noise level of 21.0 dB/A. It features UL 1007 AWG 26, 300mm wire leads, a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours. The fan is impedance protected.
FAD1-04010BBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads
DC Fans DC FAN 40x10mm Ball 5VDC WIRE
DC AXIAL FAN, 40MM, 4.2CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.2CFM; Noise Rating:21dBA; Power Rating:350mW; Rated Speed:4200rpm RoHS Compliant: Yes
FAN AXIAL 40X10MM BALL 5VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010BBLW11 | Q608-ND | FAD1-04010BBLW11 | 45T8797 | FAD1-04010BBLW11 |
| Product Name | 40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Dc Axial Fan, 40Mm, 4.2Cfm, 21Dba; Supply Voltage Vdc Qualtek Electronics | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) | 4.2 SCFM (7.14 m³/hr) | 4.2 SCFM (7.14 m³/hr) | 4.2 SCFM (7.14 m³/hr) | |
| Maximum Static Pressure | 0.0600 in H2O (0.1121 Torr) | 0.0600 in H2O (0.1121 Torr) | |||
| Maximum Sound Level | 21 dbA | 21 dbA | 21 dbA | ||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts |