50mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, meeting RoHS compliance. General dimensional tolerance is ±0.5mm unless otherwise specified. Dimensions include a 39.6mm outer diameter and a 4.5mm wire diameter with serrations, all in millimeters.
50mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories 50mm WIRE FAN GD
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8248 | 08248 |
| Product Name | 50mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |