92mm wire form fan guard made from C1008 bright basic wire with a black electrocoat finish, featuring a ring diameter of 1.6 mm, rib diameter of 1.8 mm, and serration depth of 0.35 mm ± 0.05 mm. Dimensions are in millimeters with general tolerances of ±0.5 mm unless noted. RoHS compliant.
92mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08134-02 |
| Product Name | 92mm Wire Form Fan Guard, Black E.D. Finish |