Plastic fan guard for QLM-60 series vibration sleeves, rated UL94-V0 for fire resistance and RoHS compliant per 2002/95/EG. Black in color, with dimensions: 66.0 mm outer diameter, 50.0 mm inner diameter, 60.0 mm mounting width, 27.0 mm hub bore, 15.1 mm mounting hole spacing, 8.5 mm mounting hole diameter, and 2.5 mm thickness. Designed for panel mounting with hidden hole layout.
60mm Plastic Fan Guard for QLM-60 Series Vibration Sleeve
Color: Black
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | QSG-60-02 | Q319-ND |
| Product Name | 60mm Plastic Fan Guard for QLM-60 Series Vibration Sleeve | Finger Guard |