The 770W-X2/10 is an IEC 60320 C8 snap-in AC receptacle with PCB terminals, rated for 2.5A at 250V AC. It features a black PC body, brass contact pins with nickel plating, and tin-plated brass soldering strips. The part is RoHS compliant and approved by UL, CSA, and VDE. Its dimensions include a mounting hole spacing of 51.0 mm by 54.1 mm, with panel thickness support of 1.7 mm.
770W-X2/10 IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals
Approvals: UL, CSA, VDE
Rating: 2.5A 250VAC
Panel Thickness: 1.7mm
PWR ENT RCPT IEC320-C8 PNL SLDR
Connectors Power, Power Entry & IEC
AC Power Entry Modules RECEPT PANEL R/A PCB
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 770W-X2/10 | Q273-ND | 770W-X2/10 | 770W-X2/10 |
| Product Name | IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals | Power Entry Connectors - Inlets, Outlets, Modules | Connectors Power, Power Entry & IEC | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Power Entry Module | |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | PCB; PCB Mount | Panel | Panel; PCB; Panel Mount, Snap-In, PCB Mount, Right Angle | |
| Voltage Rating | 125/250V | 250 volts | 250 volts |