Qualtek Electronics Corp. IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals 719WA-00/48

Description
719WA-00/48 IEC 60320 C14 Screw Mount AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuseholder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Countersunk Screw Mount
Request a Quote Datasheet
Description
719WA-00/48 IEC 60320 C14 Screw Mount AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuseholder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Countersunk Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Mentor, OH, United States
IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals
719WA-00/48
IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals 719WA-00/48
719WA-00/48 IEC 60320 C14 Screw Mount AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuseholder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Countersunk Screw Mount

719WA-00/48
IEC 60320 C14 Screw Mount AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals
Approvals: UL, cUL, TUV
Rating: 10A 250VAC
Dual Fuseholder, Dual Active
Fuses Not Included - Recommended Size: 5x20mm
Countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1029-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1029-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1029-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 719WA-00/48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
719WA-00/48
AC Power Entry Modules 719WA-00/48
AC Power Entry Modules Powr inlet dual fuse holder IEC 320-C14

AC Power Entry Modules Powr inlet dual fuse holder IEC 320-C14

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 719WA-00/48 Q1029-ND 719WA-00/48
Product Name IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel; Flange Panel; Panel Mount
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Argentina AR1-10R Snap-in AC Power Outlet - 741W-F/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
NEMA L15-20R Locking Device - Q-642 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details