Qualtek Electronics Corp. CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 380007-01

Description
Italy Power Cord 380007-01 CEI 23-50 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: ROJ 50mm, Strip 5mm Approvals: ITALY Length: 1800 mm
Request a Quote
Description
Italy Power Cord 380007-01 CEI 23-50 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: ROJ 50mm, Strip 5mm Approvals: ITALY Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with CEI 23-50 plug and ROJ end with 50mm strip and 5mm terminations, made with H05VV-F cordage (3 x 1.00mm, unshielded, black jacket), rated 250V 10A and 70°C, with overall length of 1800 mm, compliant with Italian approvals and RoHS.

Datasheet Summary
Powered by GS/AI

Power cord with CEI 23-50 plug and ROJ end with 50mm strip and 5mm terminations, made with H05VV-F cordage (3 x 1.00mm, unshielded, black jacket), rated 250V 10A and 70°C, with overall length of 1800 mm, compliant with Italian approvals and RoHS.

Suppliers

Company
Product
Description
Supplier Links
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 380007-01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
380007-01
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 380007-01
Italy Power Cord 380007-01 CEI 23-50 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEI 23-50 Other End: ROJ 50mm, Strip 5mm Approvals: ITALY Length: 1800 mm

Italy Power Cord
380007-01 CEI 23-50 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEI 23-50
Other End: ROJ 50mm, Strip 5mm
Approvals: ITALY
Length: 1800 mm

Supplier's Site Datasheet
Power Cords Qualtek Electronics - 02P4792 - Newark, An Avnet Company
Chicago, IL, United States
Power Cords Qualtek Electronics
02P4792
Power Cords Qualtek Electronics 02P4792
POWER CORDS

POWER CORDS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 380007-01 02P4792
Product Name CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm Power Cords Qualtek Electronics
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 312128-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches - 512002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details