Qualtek Electronics Corp. IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches 319004-T01

Description
Universal Jumper Power Cord (worldwide approvals) 319004-T01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded Temperature Rating: 105C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, cUL, VDE, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, IRAM Length: 98 inches
Request a Quote Datasheet
Description
Universal Jumper Power Cord (worldwide approvals) 319004-T01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded Temperature Rating: 105C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, cUL, VDE, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, IRAM Length: 98 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches - 319004-T01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches
319004-T01
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches 319004-T01
Universal Jumper Power Cord (worldwide approvals) 319004-T01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded Temperature Rating: 105C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, cUL, VDE, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, IRAM Length: 98 inches

Universal Jumper Power Cord (worldwide approvals)
319004-T01 IEC 60320 C14 to IEC 60320 C13
Features:
Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded
Temperature Rating: 105C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Connector: IEC 60320 C13
Approvals: UL, cUL, VDE, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, IRAM
Length: 98 inches

Supplier's Site Datasheet
Power Cord, Iec 320 C14 To C13, 98, 10A, 250V; Connector Type A Qualtek Electronics - 14N5058 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 320 C14 To C13, 98, 10A, 250V; Connector Type A Qualtek Electronics
14N5058
Power Cord, Iec 320 C14 To C13, 98, 10A, 250V; Connector Type A Qualtek Electronics 14N5058
POWER CORD, IEC 320 C14 TO C13, 98", 10A, 250V; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC 320 C14 TO C13, 98", 10A, 250V; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 319004-T01 14N5058
Product Name IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches Power Cord, Iec 320 C14 To C13, 98, 10A, 250V; Connector Type A Qualtek Electronics
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV RoHS
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm - 399010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 380003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 120 inches - 412014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches - 223021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers