Qualtek Electronics Corp. IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 390002-01

Description
Argentina Power Cord 390002-01 IRAM 2073 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: IEC 60320 C13 Approvals: IRAM Length: 2500 mm
Request a Quote Datasheet
Description
Argentina Power Cord 390002-01 IRAM 2073 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: IEC 60320 C13 Approvals: IRAM Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 390002-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
390002-01
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 390002-01
Argentina Power Cord 390002-01 IRAM 2073 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: IRAM 2073 Other End: IEC 60320 C13 Approvals: IRAM Length: 2500 mm

Argentina Power Cord
390002-01 IRAM 2073 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IRAM 2073
Other End: IEC 60320 C13
Approvals: IRAM
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 390002-01
Product Name IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
Male End Type IRAM 2073
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
36IN T Type Style Fan Power Cord - 07199-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details