Qualtek Electronics Corp. NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 120 inches 232003-06

Description
North American Hospital Grade Power Cord 232003-06 NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 120 inches
Request a Quote
Description
North American Hospital Grade Power Cord 232003-06 NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

232003-06 is a hospital-grade power cord with a NEMA 5-15P plug and a ROJ 2" terminus, strip 5/8", made of SJT 18AWG/3C unshielded cable, rated for 125VAC, 10A, and 60°C operation, with a gray jacket and 120-inch length. It complies with UL and CSA standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

232003-06 is a hospital-grade power cord with a NEMA 5-15P plug and a ROJ 2" terminus, strip 5/8", made of SJT 18AWG/3C unshielded cable, rated for 125VAC, 10A, and 60°C operation, with a gray jacket and 120-inch length. It complies with UL and CSA standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade (Clear) to ROJ 2
Mentor, OH, United States
NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 120 inches
232003-06
NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 120 inches 232003-06
North American Hospital Grade Power Cord 232003-06 NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
232003-06 NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Clear)
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet
Power Cord, 5-15P/free End, 3.05M, 10A; Connector Type A Qualtek Electronics - 17B6510 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/free End, 3.05M, 10A; Connector Type A Qualtek Electronics
17B6510
Power Cord, 5-15P/free End, 3.05M, 10A; Connector Type A Qualtek Electronics 17B6510
POWER CORD, 5-15P/FREE END, 3.05M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:Free End; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/FREE END, 3.05M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:Free End; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 232003-06 17B6510
Product Name NEMA 5-15P Hospital Grade (Clear) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 120 inches Power Cord, 5-15P/free End, 3.05M, 10A; Connector Type A Qualtek Electronics
Cord Color Gray
Approvals CSA Mark (US, NRTL/C) RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm) 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
12IN T Type Style Fan Power Cord - 07199-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm - 397005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details