Qualtek Electronics Corp. 92mm Fan Filter Media 30PPI 09362-M/30

Description
92mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
92mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media for 92mm fans, available in 30 pores per inch, compliant with UL 900 Class II and RoHS standards. Dimensions are 89.8 mm in diameter and 50.0 mm in thickness, with tolerances according to the specified range for parts of this size.

Datasheet Summary
Powered by GS/AI

Fan filter media for 92mm fans, available in 30 pores per inch, compliant with UL 900 Class II and RoHS standards. Dimensions are 89.8 mm in diameter and 50.0 mm in thickness, with tolerances according to the specified range for parts of this size.

Suppliers

Company
Product
Description
Supplier Links
92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Mentor, OH, United States
92mm Fan Filter Media 30PPI
09362-M/30
92mm Fan Filter Media 30PPI 09362-M/30
92mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag

92mm Fan Filter Media
UL 900 Rated Material
30PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09362-M/30
Product Name 92mm Fan Filter Media 30PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
40mm Plastic Fan Filter Assembly with 60PPI Media - 09150-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
150mm Plastic Fan Filter Retainer - 09650-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details