Qorvo 8 - 12 GHz 6-Bit Digital Phase Shifter TGP2109

Description
Qorvo's TGP2109 is a 6-bit digital phase shifter, fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 8 to 12 GHz and provides 360° of phase coverage with a LSB of 5.625°. It also achieves a low RMS phase error of 4° with 6 dB of insertion loss. The TGP2109 was developed for simply system integration. It uses positive only switch logic; eliminating the need for a negative voltage rail. In addition, both ports are matched to 50 ohms with DC blocking capacitors. Ease of use along with low insertion loss and a high degree of resolution makes the TGP2109 ideally suited for a variety of X band phased array applications including commercial and military radars and phase array communication systems. The device is lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGP2109 is a 6-bit digital phase shifter, fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 8 to 12 GHz and provides 360° of phase coverage with a LSB of 5.625°. It also achieves a low RMS phase error of 4° with 6 dB of insertion loss. The TGP2109 was developed for simply system integration. It uses positive only switch logic; eliminating the need for a negative voltage rail. In addition, both ports are matched to 50 ohms with DC blocking capacitors. Ease of use along with low insertion loss and a high degree of resolution makes the TGP2109 ideally suited for a variety of X band phased array applications including commercial and military radars and phase array communication systems. The device is lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz 6-Bit Digital Phase Shifter - TGP2109 - Qorvo
Greensboro, NC, United States
8 - 12 GHz 6-Bit Digital Phase Shifter
TGP2109
8 - 12 GHz 6-Bit Digital Phase Shifter TGP2109
Qorvo's TGP2109 is a 6-bit digital phase shifter, fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 8 to 12 GHz and provides 360° of phase coverage with a LSB of 5.625°. It also achieves a low RMS phase error of 4° with 6 dB of insertion loss. The TGP2109 was developed for simply system integration. It uses positive only switch logic; eliminating the need for a negative voltage rail. In addition, both ports are matched to 50 ohms with DC blocking capacitors. Ease of use along with low insertion loss and a high degree of resolution makes the TGP2109 ideally suited for a variety of X band phased array applications including commercial and military radars and phase array communication systems. The device is lead-free and RoHS compliant.

Qorvo's TGP2109 is a 6-bit digital phase shifter, fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 8 to 12 GHz and provides 360° of phase coverage with a LSB of 5.625°. It also achieves a low RMS phase error of 4° with 6 dB of insertion loss.

The TGP2109 was developed for simply system integration. It uses positive only switch logic; eliminating the need for a negative voltage rail. In addition, both ports are matched to 50 ohms with DC blocking capacitors. Ease of use along with low insertion loss and a high degree of resolution makes the TGP2109 ideally suited for a variety of X band phased array applications including commercial and military radars and phase array communication systems.

The device is lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number TGP2109
Product Name 8 - 12 GHz 6-Bit Digital Phase Shifter
Phase Shifter Type Digital
Frequency Range 8000 to 12000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

15 - 19 GHz 6-Bit Digital Phase Shifter - TGP2615-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 15000 to 19000 MHz
Phase Shift Range 360-deg
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details
5 - 18 GHz Analog Phase Shifter - CMD297P34 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3.2 dB
View Details
6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc) - TGP2107 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details