Qorvo 6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc) TGP2107

Description
Qorvo's TGP2107 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 5 degrees with 8 dB of insertion loss over all states. The TGP2107 uses negative switch logic, eliminating the need for a reference voltage. That, along with low insertion and a high degree of resolution makes the TGP2107 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGP2107 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 5 degrees with 8 dB of insertion loss over all states. The TGP2107 uses negative switch logic, eliminating the need for a reference voltage. That, along with low insertion and a high degree of resolution makes the TGP2107 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc) - TGP2107 - Qorvo
Greensboro, NC, United States
6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc)
TGP2107
6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc) TGP2107
Qorvo's TGP2107 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 5 degrees with 8 dB of insertion loss over all states. The TGP2107 uses negative switch logic, eliminating the need for a reference voltage. That, along with low insertion and a high degree of resolution makes the TGP2107 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant.

Qorvo's TGP2107 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 5 degrees with 8 dB of insertion loss over all states.

The TGP2107 uses negative switch logic, eliminating the need for a reference voltage. That, along with low insertion and a high degree of resolution makes the TGP2107 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare.

The device is lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number TGP2107
Product Name 6 - 18 GHz 6-Bit Digital Phase Shifter (-Vc)
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz Analog Phase Shifter - CMD297P34 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3.2 dB
View Details
15 - 19 GHz 6-Bit Digital Phase Shifter - TGP2615-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 15000 to 19000 MHz
Phase Shift Range 360-deg
View Details
32 - 37 GHz 5-Bit Phase Shifter - TGP2102 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 32000 to 37000 MHz
Insertion Loss 7 dB
View Details
6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details