Qorvo 6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) TGP2105

Description
Qorvo's TGP2105 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 4 degrees with 8 dB of insertion loss over all states. The TGP2105 uses positive switch logic, eliminating the need for a negative voltage rail. That, along with low insertion and a high degree of resolution makes the TGP2105 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGP2105 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 4 degrees with 8 dB of insertion loss over all states. The TGP2105 uses positive switch logic, eliminating the need for a negative voltage rail. That, along with low insertion and a high degree of resolution makes the TGP2105 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105 - Qorvo
Greensboro, NC, United States
6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc)
TGP2105
6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) TGP2105
Qorvo's TGP2105 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 4 degrees with 8 dB of insertion loss over all states. The TGP2105 uses positive switch logic, eliminating the need for a negative voltage rail. That, along with low insertion and a high degree of resolution makes the TGP2105 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare. The device is lead-free and RoHS compliant.

Qorvo's TGP2105 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 4 degrees with 8 dB of insertion loss over all states.

The TGP2105 uses positive switch logic, eliminating the need for a negative voltage rail. That, along with low insertion and a high degree of resolution makes the TGP2105 ideally suited for a variety of wideband phased array applications, including commercial and military radars, satellite-based communication systems and electronic warfare.

The device is lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number TGP2105
Product Name 6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc)
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

28 - 32 GHz 5-Bit Phase Shifter - TGP2100 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 28000 to 32000 MHz
Insertion Loss 6 dB
View Details
2.5 - 4 GHz 6-Bit Digital Phase Shifter - TGP2108-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2500 to 4000 MHz
Phase Shift Range 360-deg
View Details
6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
32 - 37 GHz 5-Bit Phase Shifter - TGP2102 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 32000 to 37000 MHz
Insertion Loss 7 dB
View Details