Qorvo 32 - 37 GHz 5-Bit Phase Shifter TGP2102

Description
Qorvo's TGP2102 is a 5-bit digital phase shifter MMIC using Qorvo's proven 0.25um power pHEMT process to support a variety of Ka band phased array applications including military radar. The 5-bit design utilizes a compact topology that achieves a 1.41 mm² die area and high performance. The TGP2102 provides a 5-bit digital phase shift function with a nominal 7dB insertion loss and 5° RMS phase shift error over a bandwidth of 32 to 37 GHz. The TGP2102 requires a minimum of off-chip components and operates with a -5 V control voltage. Each device is RF tested on-wafer to ensure performance compliance. The device is available in chip form.
Request a Quote Datasheet
Description
Qorvo's TGP2102 is a 5-bit digital phase shifter MMIC using Qorvo's proven 0.25um power pHEMT process to support a variety of Ka band phased array applications including military radar. The 5-bit design utilizes a compact topology that achieves a 1.41 mm² die area and high performance. The TGP2102 provides a 5-bit digital phase shift function with a nominal 7dB insertion loss and 5° RMS phase shift error over a bandwidth of 32 to 37 GHz. The TGP2102 requires a minimum of off-chip components and operates with a -5 V control voltage. Each device is RF tested on-wafer to ensure performance compliance. The device is available in chip form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 - 37 GHz 5-Bit Phase Shifter - TGP2102 - Qorvo
Greensboro, NC, United States
32 - 37 GHz 5-Bit Phase Shifter
TGP2102
32 - 37 GHz 5-Bit Phase Shifter TGP2102
Qorvo's TGP2102 is a 5-bit digital phase shifter MMIC using Qorvo's proven 0.25um power pHEMT process to support a variety of Ka band phased array applications including military radar. The 5-bit design utilizes a compact topology that achieves a 1.41 mm² die area and high performance. The TGP2102 provides a 5-bit digital phase shift function with a nominal 7dB insertion loss and 5° RMS phase shift error over a bandwidth of 32 to 37 GHz. The TGP2102 requires a minimum of off-chip components and operates with a -5 V control voltage. Each device is RF tested on-wafer to ensure performance compliance. The device is available in chip form.

Qorvo's TGP2102 is a 5-bit digital phase shifter MMIC using Qorvo's proven 0.25um power pHEMT process to support a variety of Ka band phased array applications including military radar. The 5-bit design utilizes a compact topology that achieves a 1.41 mm² die area and high performance. The TGP2102 provides a 5-bit digital phase shift function with a nominal 7dB insertion loss and 5° RMS phase shift error over a bandwidth of 32 to 37 GHz.

The TGP2102 requires a minimum of off-chip components and operates with a -5 V control voltage. Each device is RF tested on-wafer to ensure performance compliance. The device is available in chip form.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number TGP2102
Product Name 32 - 37 GHz 5-Bit Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

28 - 32 GHz 5-Bit Phase Shifter - TGP2100 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 28000 to 32000 MHz
Insertion Loss 6 dB
View Details
6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details