Qorvo 28 - 32 GHz 5-Bit Phase Shifter TGP2100

Description
28 - 32 GHz 5-Bit Phase Shifter
Request a Quote Datasheet
Description
28 - 32 GHz 5-Bit Phase Shifter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28 - 32 GHz 5-Bit Phase Shifter - TGP2100 - Qorvo
Greensboro, NC, United States
28 - 32 GHz 5-Bit Phase Shifter
TGP2100
28 - 32 GHz 5-Bit Phase Shifter TGP2100
28 - 32 GHz 5-Bit Phase Shifter

28 - 32 GHz 5-Bit Phase Shifter

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number TGP2100
Product Name 28 - 32 GHz 5-Bit Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

15 - 19 GHz 6-Bit Digital Phase Shifter - TGP2615-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 15000 to 19000 MHz
Phase Shift Range 360-deg
View Details
32 - 37 GHz 5-Bit Phase Shifter - TGP2102 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 32000 to 37000 MHz
Insertion Loss 7 dB
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details