Qorvo 18 - 26 GHz Upconverting Mixer TGC4402-SM

Description
Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the band. The input IF frequency is 0.5 to 3 GHz. The TGC4402-SM requires only 2 off-chip components. Each device is 100% DC and RF tested on-wafer to ensure performance compliance. The device is available in chip form. It is lead-free and RoHS compliant and has a protective surface passivation layer providing environmental robustness.
Request a Quote Datasheet
Description
Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the band. The input IF frequency is 0.5 to 3 GHz. The TGC4402-SM requires only 2 off-chip components. Each device is 100% DC and RF tested on-wafer to ensure performance compliance. The device is available in chip form. It is lead-free and RoHS compliant and has a protective surface passivation layer providing environmental robustness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 - 26 GHz Upconverting Mixer - TGC4402-SM - Qorvo
Greensboro, NC, United States
18 - 26 GHz Upconverting Mixer
TGC4402-SM
18 - 26 GHz Upconverting Mixer TGC4402-SM
Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the band. The input IF frequency is 0.5 to 3 GHz. The TGC4402-SM requires only 2 off-chip components. Each device is 100% DC and RF tested on-wafer to ensure performance compliance. The device is available in chip form. It is lead-free and RoHS compliant and has a protective surface passivation layer providing environmental robustness.

Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the band. The input IF frequency is 0.5 to 3 GHz.

The TGC4402-SM requires only 2 off-chip components. Each device is 100% DC and RF tested on-wafer to ensure performance compliance. The device is available in chip form. It is lead-free and RoHS compliant and has a protective surface passivation layer providing environmental robustness.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Frequency Converters
Product Number TGC4402-SM
Product Name 18 - 26 GHz Upconverting Mixer
Converter Type Upconverter
Applications Salellite Communications
Form Factor IC Chip
Unlock Full Specs
to access all available technical data

Similar Products

17 - 27 GHz K Band Image Reject Downconverter - TGC4610-SM - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Features RoHS
View Details
K-Band Upconverter - QPC4510 - Qorvo
Specs
Form Factor IC Chip
Features RoHS
Input Frequency 17700 to 26500 MHz
View Details
50 - 150 MHz Downconverter / CATV Out-of-Band Tuner - S510065-55Z - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Input Frequency 50 to 150 MHz
View Details
50 - 150 MHz Downconverter / CATV Out-of-Band Tuner - S510065-55Z - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Input Frequency 50 to 150 MHz
View Details