Qorvo 85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer RFFC2071

Description
Qorvo's RFFC2071 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 2700MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to up/down-convert frequencies ranging from 30MHz to 2700MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. The device can be configured to work as signal sources by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (e.g. the LOCK signal) or to control front end components. The device operates with a 2.7V to 3.3V power supply.
Request a Quote Datasheet
Description
Qorvo's RFFC2071 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 2700MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to up/down-convert frequencies ranging from 30MHz to 2700MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. The device can be configured to work as signal sources by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (e.g. the LOCK signal) or to control front end components. The device operates with a 2.7V to 3.3V power supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2071 - Qorvo
Greensboro, NC, United States
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer
RFFC2071
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer RFFC2071
Qorvo's RFFC2071 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 2700MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to up/down-convert frequencies ranging from 30MHz to 2700MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. The device can be configured to work as signal sources by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (e.g. the LOCK signal) or to control front end components. The device operates with a 2.7V to 3.3V power supply.

Qorvo's RFFC2071 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 2700MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to up/down-convert frequencies ranging from 30MHz to 2700MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. The device can be configured to work as signal sources by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (e.g. the LOCK signal) or to control front end components. The device operates with a 2.7V to 3.3V power supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Frequency Synthesizers
Product Number RFFC2071
Product Name 85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer - RFFC5062 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 6000 MHz
View Details
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2072A - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 85 to 2700 MHz
View Details
30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer - RF2052 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer - RFFC5071 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 6000 MHz
View Details