Qorvo 85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer RFFC5071

Description
Qorvo's RFFC5071 is a reconfigurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 4200MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to convert frequencies ranging from 30MHz to 6000MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. RFFC5071 can be configured to work as a signal sourcs by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (the LOCK signal, for example) or to control front end components. RFFC5071 operates with a 2.7V to 3.3V power supply.
Request a Quote Datasheet
Description
Qorvo's RFFC5071 is a reconfigurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 4200MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to convert frequencies ranging from 30MHz to 6000MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. RFFC5071 can be configured to work as a signal sourcs by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (the LOCK signal, for example) or to control front end components. RFFC5071 operates with a 2.7V to 3.3V power supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer - RFFC5071 - Qorvo
Greensboro, NC, United States
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer
RFFC5071
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer RFFC5071
Qorvo's RFFC5071 is a reconfigurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 4200MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to convert frequencies ranging from 30MHz to 6000MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. RFFC5071 can be configured to work as a signal sourcs by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (the LOCK signal, for example) or to control front end components. RFFC5071 operates with a 2.7V to 3.3V power supply.

Qorvo's RFFC5071 is a reconfigurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta modulator that delivers ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 4200MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to convert frequencies ranging from 30MHz to 6000MHz. The mixer bias current is programmable and can be reduced for applications requiring lower power consumption. RFFC5071 can be configured to work as a signal sourcs by bypassing the integrated mixers. Device programming is achieved via a simple 3-wire serial interface. In addition, a unique programming mode allows up to four devices to be controlled from a common serial bus. This eliminates the need for separate chip-select control lines between each device and the host controller. Up to six general purpose outputs are provided, which can be used to access internal signals (the LOCK signal, for example) or to control front end components. RFFC5071 operates with a 2.7V to 3.3V power supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Frequency Synthesizers
Product Number RFFC5071
Product Name 85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2072 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 85 to 2700 MHz
View Details
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2071A - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 85 to 2700 MHz
View Details
30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer - RF2052 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer - RFFC5071A - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 6000 MHz
View Details