Qorvo 30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer RF2052

Description
Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise LO signal with a very fine frequency resolution. The LO output drives the built-in RF mixer which converts the signal into the required frequency band. The bias current can be programmed to optimize the supply current/performance trade-off. The LO generation blocks have been designed to continuously cover the frequency range from 300MHz to 2400MHz. The RF mixer is very broad band and operates from 100MHz to 2500MHz at the RF ports of the device. An external crystal of between 10MHz and 52MHz or an external reference source of between 10MHz and 104MHz can be used with the RF2052 to accommodate a variety of reference frequency options. The device is programmed using a true three-wire serial interface. The RF2052 is designed for 2.7V to 3.6V operation for compatibility with portable battery powered devices. It is available in a plastic 32-pin 5mm x 5mm QFN package.
Request a Quote Datasheet
Description
Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise LO signal with a very fine frequency resolution. The LO output drives the built-in RF mixer which converts the signal into the required frequency band. The bias current can be programmed to optimize the supply current/performance trade-off. The LO generation blocks have been designed to continuously cover the frequency range from 300MHz to 2400MHz. The RF mixer is very broad band and operates from 100MHz to 2500MHz at the RF ports of the device. An external crystal of between 10MHz and 52MHz or an external reference source of between 10MHz and 104MHz can be used with the RF2052 to accommodate a variety of reference frequency options. The device is programmed using a true three-wire serial interface. The RF2052 is designed for 2.7V to 3.6V operation for compatibility with portable battery powered devices. It is available in a plastic 32-pin 5mm x 5mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer - RF2052 - Qorvo
Greensboro, NC, United States
30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer
RF2052
30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer RF2052
Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise LO signal with a very fine frequency resolution. The LO output drives the built-in RF mixer which converts the signal into the required frequency band. The bias current can be programmed to optimize the supply current/performance trade-off. The LO generation blocks have been designed to continuously cover the frequency range from 300MHz to 2400MHz. The RF mixer is very broad band and operates from 100MHz to 2500MHz at the RF ports of the device. An external crystal of between 10MHz and 52MHz or an external reference source of between 10MHz and 104MHz can be used with the RF2052 to accommodate a variety of reference frequency options. The device is programmed using a true three-wire serial interface. The RF2052 is designed for 2.7V to 3.6V operation for compatibility with portable battery powered devices. It is available in a plastic 32-pin 5mm x 5mm QFN package.

Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise LO signal with a very fine frequency resolution. The LO output drives the built-in RF mixer which converts the signal into the required frequency band. The bias current can be programmed to optimize the supply current/performance trade-off. The LO generation blocks have been designed to continuously cover the frequency range from 300MHz to 2400MHz. The RF mixer is very broad band and operates from 100MHz to 2500MHz at the RF ports of the device. An external crystal of between 10MHz and 52MHz or an external reference source of between 10MHz and 104MHz can be used with the RF2052 to accommodate a variety of reference frequency options. The device is programmed using a true three-wire serial interface. The RF2052 is designed for 2.7V to 3.6V operation for compatibility with portable battery powered devices. It is available in a plastic 32-pin 5mm x 5mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Frequency Synthesizers
Product Number RF2052
Product Name 30 - 2500 MHz Fractional-N Synthesizer with Integrated RF Mixer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2072 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 85 to 2700 MHz
View Details
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2071 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2700 MHz
View Details
85 - 2700 MHz RF Synthesizer / VCO with Integrated RF Mixer - RFFC2071A - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 85 to 2700 MHz
View Details
30 - 2500 MHz Fractional-N Synthesizer with 2 Integrated RF Mixers - RF2051 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details