Qorvo RF Amplifiers - RF3867TR7 RF3867TR7

Description
Manufacturer: RFMD Win Source Part Number: 733775-RF3867TR7 Packaging: Tape and Reel Test Frequency: 3.3GHz ~ 3.8GHz Frequency: 700MHz ~ 3.8GHz Gain: 10dB Supply Current: 180mA Noise Figure: 0.8dB P1dB: 21dBm RF Type: Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax Categories: RF/IF and RFID Supplier Device Package: 20-QFN (5x5) Status: Obsolete Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 6V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 733775-RF3867TR7 Packaging: Tape and Reel Test Frequency: 3.3GHz ~ 3.8GHz Frequency: 700MHz ~ 3.8GHz Gain: 10dB Supply Current: 180mA Noise Figure: 0.8dB P1dB: 21dBm RF Type: Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax Categories: RF/IF and RFID Supplier Device Package: 20-QFN (5x5) Status: Obsolete Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3867TR7
733775-RF3867TR7
RF Amplifiers - RF3867TR7 733775-RF3867TR7
Manufacturer: RFMD Win Source Part Number: 733775-RF3867TR7 Packaging: Tape and Reel Test Frequency: 3.3GHz ~ 3.8GHz Frequency: 700MHz ~ 3.8GHz Gain: 10dB Supply Current: 180mA Noise Figure: 0.8dB P1dB: 21dBm RF Type: Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax Categories: RF/IF and RFID Supplier Device Package: 20-QFN (5x5) Status: Obsolete Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 6V

Manufacturer: RFMD
Win Source Part Number: 733775-RF3867TR7
Packaging: Tape and Reel
Test Frequency: 3.3GHz ~ 3.8GHz
Frequency: 700MHz ~ 3.8GHz
Gain: 10dB
Supply Current: 180mA
Noise Figure: 0.8dB
P1dB: 21dBm
RF Type: Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax
Categories: RF/IF and RFID
Supplier Device Package: 20-QFN (5x5)
Status: Obsolete
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 733775-RF3867TR7
Product Name RF Amplifiers - RF3867TR7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9421TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2170 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details