Qorvo RF Amplifiers - RF3809TR7 RF3809TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 120792-RF3809TR7 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 9dB to 11.5dB P1dB: 32dBm (1.584W) to 32.5dBm (1.778W) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 225mA to 316mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 120792-RF3809TR7 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 9dB to 11.5dB P1dB: 32dBm (1.584W) to 32.5dBm (1.778W) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 225mA to 316mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3809TR7
120792-RF3809TR7
RF Amplifiers - RF3809TR7 120792-RF3809TR7
Manufacturer: RF Micro Devices Win Source Part Number: 120792-RF3809TR7 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 9dB to 11.5dB P1dB: 32dBm (1.584W) to 32.5dBm (1.778W) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 225mA to 316mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 120792-RF3809TR7
Packaging: Reel - TR
Test Frequency: 2.11GHz to 2.17GHz
Frequency: 450MHz to 2.5GHz
Gain: 9dB to 11.5dB
P1dB: 32dBm (1.584W) to 32.5dBm (1.778W)
RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 9 V
Operating Supply Current: 225mA to 316mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 120792-RF3809TR7
Product Name RF Amplifiers - RF3809TR7
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 9 to 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 250 MHz, 75Ω, SOT-89 Style Package - PGA-106R-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 250 MHz
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details