Qorvo RF Amplifiers - RF3807 RF3807

Description
Manufacturer: RF Micro Devices Win Source Part Number: 182782-RF3807 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 12.5dB to 15dB P1dB: 28dBm (631mW) to 28.5dBm (707.9mW) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 95mA to 130mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 182782-RF3807 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 12.5dB to 15dB P1dB: 28dBm (631mW) to 28.5dBm (707.9mW) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 95mA to 130mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3807
182782-RF3807
RF Amplifiers - RF3807 182782-RF3807
Manufacturer: RF Micro Devices Win Source Part Number: 182782-RF3807 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 12.5dB to 15dB P1dB: 28dBm (631mW) to 28.5dBm (707.9mW) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 95mA to 130mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 182782-RF3807
Packaging: Reel - TR
Test Frequency: 2.11GHz to 2.17GHz
Frequency: 450MHz to 2.5GHz
Gain: 12.5dB to 15dB
P1dB: 28dBm (631mW) to 28.5dBm (707.9mW)
RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 9 V
Operating Supply Current: 95mA to 130mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 182782-RF3807
Product Name RF Amplifiers - RF3807
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 12.5 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-26500-40000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details