Qorvo RF Amplifiers - RF3806TR7 RF3806TR7

Description
Manufacturer: RFMD Win Source Part Number: 808026-RF3806TR7 Packaging: Reel Test Frequency: 2.11GHz ~ 2.17GHz Frequency: 1.5GHz ~ 2.2GHz Gain: 17dB ~ 19dB Current - Supply: 660mA ~ 800mA P1dB: 35dBm ~ 37dBm RF Type: W-CDMA, SATCOM, DCS, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: 8-LCC Manufacturer Package: 8-LCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 8V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 808026-RF3806TR7 Packaging: Reel Test Frequency: 2.11GHz ~ 2.17GHz Frequency: 1.5GHz ~ 2.2GHz Gain: 17dB ~ 19dB Current - Supply: 660mA ~ 800mA P1dB: 35dBm ~ 37dBm RF Type: W-CDMA, SATCOM, DCS, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: 8-LCC Manufacturer Package: 8-LCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3806TR7
808026-RF3806TR7
RF Amplifiers - RF3806TR7 808026-RF3806TR7
Manufacturer: RFMD Win Source Part Number: 808026-RF3806TR7 Packaging: Reel Test Frequency: 2.11GHz ~ 2.17GHz Frequency: 1.5GHz ~ 2.2GHz Gain: 17dB ~ 19dB Current - Supply: 660mA ~ 800mA P1dB: 35dBm ~ 37dBm RF Type: W-CDMA, SATCOM, DCS, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: 8-LCC Manufacturer Package: 8-LCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 8V

Manufacturer: RFMD
Win Source Part Number: 808026-RF3806TR7
Packaging: Reel
Test Frequency: 2.11GHz ~ 2.17GHz
Frequency: 1.5GHz ~ 2.2GHz
Gain: 17dB ~ 19dB
Current - Supply: 660mA ~ 800mA
P1dB: 35dBm ~ 37dBm
RF Type: W-CDMA, SATCOM, DCS, PCS, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-LCC
Manufacturer Package: 8-LCC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 808026-RF3806TR7
Product Name RF Amplifiers - RF3806TR7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-24000-30000-30-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 30000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA758L7E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 5000 to 6000 MHz
View Details