Qorvo RF Amplifiers - RF3396TR7 RF3396TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092105-RF3396TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 17.8dB to 21.8dB Noise Figure: 2dB P1dB: 9.5dBm (8.9mW) to 11.5dBm (14.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 3.3 V to 3.5 V Operating Supply Current: 35mA to 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092105-RF3396TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 17.8dB to 21.8dB Noise Figure: 2dB P1dB: 9.5dBm (8.9mW) to 11.5dBm (14.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 3.3 V to 3.5 V Operating Supply Current: 35mA to 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3396TR7
1092105-RF3396TR7
RF Amplifiers - RF3396TR7 1092105-RF3396TR7
Manufacturer: RFMD Win Source Part Number: 1092105-RF3396TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 17.8dB to 21.8dB Noise Figure: 2dB P1dB: 9.5dBm (8.9mW) to 11.5dBm (14.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 3.3 V to 3.5 V Operating Supply Current: 35mA to 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092105-RF3396TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 17.8dB to 21.8dB
Noise Figure: 2dB
P1dB: 9.5dBm (8.9mW) to 11.5dBm (14.1mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 3.3 V to 3.5 V
Operating Supply Current: 35mA to 40mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092105-RF3396TR7
Product Name RF Amplifiers - RF3396TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 17.8 to 21.8 dB
Maximum Gain 17.8 to 21.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1003P-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 8000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details