Qorvo RF Amplifiers - RF3376SR RF3376SR

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008839-RF3376SR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 2 GHz Gain: 18 dB Noise Figure: 2 dB P1dB: 11.5 dBm Categories: RF Amplifiers Case / Package: SOT-89 Operating Supply Current: 40 mA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008839-RF3376SR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 2 GHz Gain: 18 dB Noise Figure: 2 dB P1dB: 11.5 dBm Categories: RF Amplifiers Case / Package: SOT-89 Operating Supply Current: 40 mA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF3376SR - 1008839-RF3376SR - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF3376SR
1008839-RF3376SR
RF Amplifiers - RF3376SR 1008839-RF3376SR
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008839-RF3376SR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 2 GHz Gain: 18 dB Noise Figure: 2 dB P1dB: 11.5 dBm Categories: RF Amplifiers Case / Package: SOT-89 Operating Supply Current: 40 mA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008839-RF3376SR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Test Frequency: 2 GHz
Gain: 18 dB
Noise Figure: 2 dB
P1dB: 11.5 dBm
Categories: RF Amplifiers
Case / Package: SOT-89
Operating Supply Current: 40 mA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1008839-RF3376SR
Product Name RF Amplifiers - RF3376SR
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

SKY58258-21 Sky5® Front-End Module for LTE and NR - SKY58258-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration (includes 16-pad ground array)
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
1 - 8 GHz, 10 Watt GaN Power Amplifier - QPA1003P - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details