Qorvo RF Amplifiers - RF2335TR7 RF2335TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062487-RF2335TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 12.5dB Noise Figure: 5.8dB P1dB: 17.3dB (53.7mW) @ 1GHz RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-23-5 Supply Voltage - Operating: 5.05V Operating Supply Current: 65mA to 73mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062487-RF2335TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 12.5dB Noise Figure: 5.8dB P1dB: 17.3dB (53.7mW) @ 1GHz RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-23-5 Supply Voltage - Operating: 5.05V Operating Supply Current: 65mA to 73mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2335TR7
062487-RF2335TR7
RF Amplifiers - RF2335TR7 062487-RF2335TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062487-RF2335TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 12.5dB Noise Figure: 5.8dB P1dB: 17.3dB (53.7mW) @ 1GHz RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-23-5 Supply Voltage - Operating: 5.05V Operating Supply Current: 65mA to 73mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 062487-RF2335TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 12.5dB
Noise Figure: 5.8dB
P1dB: 17.3dB (53.7mW) @ 1GHz
RF Type: ISM, Broadcast Television
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-23-5
Supply Voltage - Operating: 5.05V
Operating Supply Current: 65mA to 73mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062487-RF2335TR7
Product Name RF Amplifiers - RF2335TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-21+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details